Ultra Low Capacitance Steering Diode Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• 225 Milliwatt Continuous Power Dissipation
• Provides Two (2) Lines of Protection
• Low Leakage Current < 1.0µA
• Ultra Low Capacitance: 0.6pF
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• USB Interface Ports
• SMART Phones
• Video
• Portable Electronics
Manufacturer: Protek Devices
Win Source Part Number: 1278284-USB002
Manufacturer Homepage: www.protekdevices.co
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
| ProTek Devices | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | USB002 | 1278284-USB002 |
| Product Name | Interface - Interface - Controllers - USB002 | |
| Diode Type | Steering Diode Arrays |