Ultra Low Capacitance Flip Chip TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• Low ESD Overshoot Voltage
• Bidirectional Configuration & Monolithic Structure
• Protects 4 Isolated Lines
• Low Capacitance: 6pF
• Low Leakage Current
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Cellular Phones
• Portable Electronics
• SMART Cards
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | ULLC0408FC05C |
| Diode Type | Transient Voltage Suppressor Diodes |