ProTek Devices TVS - TVS - Diodes - SRV25-4-T7 SRV25-4-T7

Description
Manufacturer: Protek Devices Win Source Part Number: 897578-SRV25-4-T7 Operating Temperature Range: -55°C ~ 150°C (TA) Features: 20V Clamp 40A Ipp Tvs Diode Surface Mount 10-DFN (3x2) Package: Reel - TR Package: 10-UDFN Exposed Pad Mounting: Surface Mount Categories: Circuit Protection Case / Package: 10-DFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Protek Devices Win Source Part Number: 897578-SRV25-4-T7 Operating Temperature Range: -55°C ~ 150°C (TA) Features: 20V Clamp 40A Ipp Tvs Diode Surface Mount 10-DFN (3x2) Package: Reel - TR Package: 10-UDFN Exposed Pad Mounting: Surface Mount Categories: Circuit Protection Case / Package: 10-DFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SRV25-4-T7 - 897578-SRV25-4-T7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SRV25-4-T7
897578-SRV25-4-T7
TVS - TVS - Diodes - SRV25-4-T7 897578-SRV25-4-T7
Manufacturer: Protek Devices Win Source Part Number: 897578-SRV25-4-T7 Operating Temperature Range: -55°C ~ 150°C (TA) Features: 20V Clamp 40A Ipp Tvs Diode Surface Mount 10-DFN (3x2) Package: Reel - TR Package: 10-UDFN Exposed Pad Mounting: Surface Mount Categories: Circuit Protection Case / Package: 10-DFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Protek Devices
Win Source Part Number: 897578-SRV25-4-T7
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 20V Clamp 40A Ipp Tvs Diode Surface Mount 10-DFN (3x2)
Package: Reel - TR
Package: 10-UDFN Exposed Pad
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 10-DFN (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
2.5V DFN TVS Protection Diode - 144-SRV25-4-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V DFN TVS Protection Diode
144-SRV25-4-T7
2.5V DFN TVS Protection Diode 144-SRV25-4-T7
ESD Suppressor Diode Diode Array Uni-Dir 2.5V 7.4Vc 10-Pin DFN EP T/R Product overview: SRV25-4-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2.5V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV25-4-T7 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode Diode Array Uni-Dir 2.5V 7.4Vc 10-Pin DFN EP T/R Product overview: SRV25-4-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2.5V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV25-4-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 897578-SRV25-4-T7 144-SRV25-4-T7
Product Name TVS - TVS - Diodes - SRV25-4-T7 2.5V DFN TVS Protection Diode
Package 10-DFN (3x2) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - DS9503P - 869655-DS9503P - Win Source Electronics
Specs
Package 20-PDIP
Tj -40 to 85 C (-40 to 185 F)
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA18CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1349473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details