ProTek Devices Electronic Wholesale - SR70 SR70

Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 225 Milliwatt Continuous Power Dissipation • Provides Two (2) Lines of Protection • Low Leakage Current < 1.0µA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • USB Interface Ports • POE Applications • Video • Handheld Electronics • Laptops
Request a Quote
Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 225 Milliwatt Continuous Power Dissipation • Provides Two (2) Lines of Protection • Low Leakage Current < 1.0µA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • USB Interface Ports • POE Applications • Video • Handheld Electronics • Laptops
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 225 Milliwatt Continuous Power Dissipation • Provides Two (2) Lines of Protection • Low Leakage Current < 1.0µA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • USB Interface Ports • POE Applications • Video • Handheld Electronics • Laptops

Ultra Low Capacitance Steering Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 225 Milliwatt Continuous Power Dissipation
• Provides Two (2) Lines of Protection
• Low Leakage Current < 1.0µA
• Ultra Low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• USB Interface Ports
• POE Applications
• Video
• Handheld Electronics
• Laptops

Supplier's Site
Electronic Wholesale - SR70 - 1258645-SR70 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SR70
1258645-SR70
Electronic Wholesale - SR70 1258645-SR70
Manufacturer: Protek Devices Win Source Part Number: 1258645-SR70 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Protek Devices
Win Source Part Number: 1258645-SR70
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ProTek Devices Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number SR70 1258645-SR70
Product Name Electronic Wholesale - SR70
Diode Type Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Dual series high-speed switching diodes - BAV99QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: TP902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Schottky Diodes & Rectifiers - 8228966P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details