Ultra Low Capacitance Steering Diode/TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 300 Watts Peak Power per Line (tp = 8/20µs)
• Low Operating Voltage: 2.8V & 3.3V
• Provides Two (2) Lines of Protection
• Low Leakage Current < 1.0µA
• Ultra Low Capacitance: 4.5pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• USB
• Handheld Electronics
• Video/Graphic Cards
• WAN/LAN Equipment
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | SR3.3 |
| Diode Type | Transient Voltage Suppressor Diodes; Steering Diode Arrays |