ProTek Devices Custom Parts - Custom Parts (S - T) - SMDB24C-LF-T7 SMDB24C-LF-T7

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191448-SMDB24C-LF-T 7 Packaging: Tape and Reel Length: 5 mm Capacitance: 155 pF Clamping Voltage: 48.5 V Leakage Current: 2 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 24 V Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 26.7 V Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191448-SMDB24C-LF-T 7 Packaging: Tape and Reel Length: 5 mm Capacitance: 155 pF Clamping Voltage: 48.5 V Leakage Current: 2 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 24 V Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 26.7 V Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SMDB24C-LF-T7 - 1191448-SMDB24C-LF-T7 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SMDB24C-LF-T7
1191448-SMDB24C-LF-T7
Custom Parts - Custom Parts (S - T) - SMDB24C-LF-T7 1191448-SMDB24C-LF-T7
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191448-SMDB24C-LF-T 7 Packaging: Tape and Reel Length: 5 mm Capacitance: 155 pF Clamping Voltage: 48.5 V Leakage Current: 2 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 24 V Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 26.7 V Max Operating Temperature: 150 °C

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191448-SMDB24C-LF-T7
Packaging: Tape and Reel
Length: 5 mm
Capacitance: 155 pF
Clamping Voltage: 48.5 V
Leakage Current: 2 µA
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 24 V
Categories: Custom Parts
Case / Package: SO
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 4 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Breakdown Voltage: 26.7 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191448-SMDB24C-LF-T7
Product Name Custom Parts - Custom Parts (S - T) - SMDB24C-LF-T7
Unlock Full Specs
to access all available technical data