Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185342-SMDB12C-LF-T
Clamping Voltage: 32.9 V
Power Dissipation: 800 W
Direction: Bidirectional
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Breakdown Voltage: 13.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185342-SMDB12C-LF-T7 |
| Product Name | Custom Parts - Custom Parts (S - T) - SMDB12C-LF-T7 |