Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009421-SMDB05LF
Length: 5 mm
Mounting: SMD (SMT)
Clamping Voltage: 24.6 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 6 V
Peak Pulse Current: 45 A
Leakage Current: 25 µA
Number of Elements: 4
Power Dissipation: 800 W
Direction: Unidirectional
Number of Pins: 8
Working Voltage: 5 V
Categories: OEM Parts( S )
Case / Package: SO
Alternative Parts (Cross-Reference): SMDB05LFSMDB05-LF;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Breakdown Voltage: 6 V
Peak Pulse Power: 800 W
Reverse Standoff Voltage: 5 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009421-SMDB05LF |
| Product Name | OEM Parts - OEM Parts ( S ) - SMDB05LF |