ProTek Devices OEM Parts - OEM Parts ( S ) - SMDB05C-LF-T7 SMDB05C-LF-T7

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993026-SMDB05C-LF-T7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 24.6 V Polarity: Bidirectional Reverse Breakdown Voltage: 6 V Peak Pulse Current: 45 A Leakage Current: 25 µA Number of Elements: 4 Power Dissipation: 800 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 6 V Peak Pulse Power: 800 W Reverse Standoff Voltage: 5 V Test Current: 1 mA
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993026-SMDB05C-LF-T7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 24.6 V Polarity: Bidirectional Reverse Breakdown Voltage: 6 V Peak Pulse Current: 45 A Leakage Current: 25 µA Number of Elements: 4 Power Dissipation: 800 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 6 V Peak Pulse Power: 800 W Reverse Standoff Voltage: 5 V Test Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMDB05C-LF-T7 - 993026-SMDB05C-LF-T7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMDB05C-LF-T7
993026-SMDB05C-LF-T7
OEM Parts - OEM Parts ( S ) - SMDB05C-LF-T7 993026-SMDB05C-LF-T7
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993026-SMDB05C-LF-T7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 24.6 V Polarity: Bidirectional Reverse Breakdown Voltage: 6 V Peak Pulse Current: 45 A Leakage Current: 25 µA Number of Elements: 4 Power Dissipation: 800 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 6 V Peak Pulse Power: 800 W Reverse Standoff Voltage: 5 V Test Current: 1 mA

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993026-SMDB05C-LF-T7
Packaging: Tape and Reel
Length: 5 mm
Mounting: SMD (SMT)
Clamping Voltage: 24.6 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 6 V
Peak Pulse Current: 45 A
Leakage Current: 25 µA
Number of Elements: 4
Power Dissipation: 800 W
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 5 V
Categories: OEM Parts( S )
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Breakdown Voltage: 6 V
Peak Pulse Power: 800 W
Reverse Standoff Voltage: 5 V
Test Current: 1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 993026-SMDB05C-LF-T7
Product Name OEM Parts - OEM Parts ( S ) - SMDB05C-LF-T7
Unlock Full Specs
to access all available technical data