ProTek Devices OEM Parts - OEM Parts ( S ) - SMDA24LCC-LF-T7 SMDA24LCC-LF-T7

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014344-SMDA24LCC-LF -T7 Mounting: SMD (SMT) Clamping Voltage: 43 V Power Dissipation: 500 W Direction: Bidirectional Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Breakdown Voltage: 26.7 V
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014344-SMDA24LCC-LF -T7 Mounting: SMD (SMT) Clamping Voltage: 43 V Power Dissipation: 500 W Direction: Bidirectional Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Breakdown Voltage: 26.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMDA24LCC-LF-T7 - 1014344-SMDA24LCC-LF-T7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMDA24LCC-LF-T7
1014344-SMDA24LCC-LF-T7
OEM Parts - OEM Parts ( S ) - SMDA24LCC-LF-T7 1014344-SMDA24LCC-LF-T7
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014344-SMDA24LCC-LF -T7 Mounting: SMD (SMT) Clamping Voltage: 43 V Power Dissipation: 500 W Direction: Bidirectional Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Breakdown Voltage: 26.7 V

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014344-SMDA24LCC-LF-T7
Mounting: SMD (SMT)
Clamping Voltage: 43 V
Power Dissipation: 500 W
Direction: Bidirectional
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Breakdown Voltage: 26.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1014344-SMDA24LCC-LF-T7
Product Name OEM Parts - OEM Parts ( S ) - SMDA24LCC-LF-T7
Unlock Full Specs
to access all available technical data