ProTek Devices OEM Parts - OEM Parts ( S ) - SMDA24C-LF-T7 SMDA24C-LF-T7

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003452-SMDA24C-LF-T 7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Capacitance: 50 pF Clamping Voltage: 45 V Leakage Current: 1 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 24 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000, 8536300000 Min Breakdown Voltage: 26.7 V
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003452-SMDA24C-LF-T 7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Capacitance: 50 pF Clamping Voltage: 45 V Leakage Current: 1 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 24 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000, 8536300000 Min Breakdown Voltage: 26.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMDA24C-LF-T7 - 1003452-SMDA24C-LF-T7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMDA24C-LF-T7
1003452-SMDA24C-LF-T7
OEM Parts - OEM Parts ( S ) - SMDA24C-LF-T7 1003452-SMDA24C-LF-T7
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003452-SMDA24C-LF-T 7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Capacitance: 50 pF Clamping Voltage: 45 V Leakage Current: 1 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 24 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000, 8536300000 Min Breakdown Voltage: 26.7 V

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003452-SMDA24C-LF-T7
Packaging: Tape and Reel
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 50 pF
Clamping Voltage: 45 V
Leakage Current: 1 µA
Power Dissipation: 500 W
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 24 V
Categories: OEM Parts( S )
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000, 8536300000
Min Breakdown Voltage: 26.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003452-SMDA24C-LF-T7
Product Name OEM Parts - OEM Parts ( S ) - SMDA24C-LF-T7
Unlock Full Specs
to access all available technical data