Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999448-SMDA12C-LF-T7
Packaging: Tape and Reel
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 105 pF
Clamping Voltage: 22 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 13.3 V
Peak Pulse Current: 20 A
Leakage Current: 1 µA
Number of Elements: 4
Power Dissipation: 500 W
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 12 V
Categories: OEM Parts( S )
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000, 8536300000
Min Breakdown Voltage: 13.3 V
Peak Pulse Power: 500 W
Reverse Standoff Voltage: 12 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999448-SMDA12C-LF-T7 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMDA12C-LF-T7 |