Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972898-SMDA12C-LF-T1
Mounting: SMD (SMT)
Capacitance: 105 pF
Clamping Voltage: 25.9 V
Power Dissipation: 500 W
Direction: Bidirectional
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Breakdown Voltage: 13.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 972898-SMDA12C-LF-T13 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMDA12C-LF-T13 |