ProTek Devices OEM Parts - OEM Parts ( S ) - SMDA05C-LF SMDA05C-LF

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055105-SMDA05C-LF Length: 5 mm Mounting: SMD (SMT) Capacitance: 308 pF Clamping Voltage: 10 V Leakage Current: 20 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000 Min Breakdown Voltage: 6 V
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055105-SMDA05C-LF Length: 5 mm Mounting: SMD (SMT) Capacitance: 308 pF Clamping Voltage: 10 V Leakage Current: 20 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000 Min Breakdown Voltage: 6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMDA05C-LF - 1055105-SMDA05C-LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMDA05C-LF
1055105-SMDA05C-LF
OEM Parts - OEM Parts ( S ) - SMDA05C-LF 1055105-SMDA05C-LF
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055105-SMDA05C-LF Length: 5 mm Mounting: SMD (SMT) Capacitance: 308 pF Clamping Voltage: 10 V Leakage Current: 20 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000 Min Breakdown Voltage: 6 V

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055105-SMDA05C-LF
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 308 pF
Clamping Voltage: 10 V
Leakage Current: 20 µA
Power Dissipation: 500 W
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 5 V
Categories: OEM Parts( S )
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000
Min Breakdown Voltage: 6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1055105-SMDA05C-LF
Product Name OEM Parts - OEM Parts ( S ) - SMDA05C-LF
Unlock Full Specs
to access all available technical data