Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094353-SMDA05C-LF-T
Mounting: SMD (SMT)
Capacitance: 308 pF
Clamping Voltage: 13.5 V
Power Dissipation: 500 W
Direction: Bidirectional
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Breakdown Voltage: 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094353-SMDA05C-LF-T7 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMDA05C-LF-T7 |