ProTek Devices OEM Parts - OEM Parts ( S ) - SMDA03LCC-LF SMDA03LCC-LF

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972325-SMDA03LCC-LF Length: 5 mm Mounting: SMD (SMT) Capacitance: 15 pF Clamping Voltage: 10.9 V Leakage Current: 125 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 3.3 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972325-SMDA03LCC-LF Length: 5 mm Mounting: SMD (SMT) Capacitance: 15 pF Clamping Voltage: 10.9 V Leakage Current: 125 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 3.3 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMDA03LCC-LF - 972325-SMDA03LCC-LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMDA03LCC-LF
972325-SMDA03LCC-LF
OEM Parts - OEM Parts ( S ) - SMDA03LCC-LF 972325-SMDA03LCC-LF
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972325-SMDA03LCC-LF Length: 5 mm Mounting: SMD (SMT) Capacitance: 15 pF Clamping Voltage: 10.9 V Leakage Current: 125 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 3.3 V Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Breakdown Voltage: 4.5 V

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972325-SMDA03LCC-LF
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 15 pF
Clamping Voltage: 10.9 V
Leakage Current: 125 µA
Power Dissipation: 500 W
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 3.3 V
Categories: OEM Parts( S )
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Breakdown Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 972325-SMDA03LCC-LF
Product Name OEM Parts - OEM Parts ( S ) - SMDA03LCC-LF
Unlock Full Specs
to access all available technical data