Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094352-SMDA03-LF-T7
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 800 pF
Clamping Voltage: 7 V
Leakage Current: 125 µA
Power Dissipation: 500 W
Direction: Unidirectional
Number of Pins: 8
Working Voltage: 3.3 V
Categories: OEM Parts( S )
Case / Package: SO
Alternative Parts (Cross-Reference): SMDA03-LF-T7SMDA-03-
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000, 8536300000
Min Breakdown Voltage: 4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094352-SMDA03-LF-T7 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMDA03-LF-T7 |