Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094350-SMDA03-6-LF-
Packaging: Tape and Reel
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 300 pF
Clamping Voltage: 19 V
Leakage Current: 75 µA
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 3.3 V
Categories: OEM Parts( S )
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094350-SMDA03-6-LF-T7 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMDA03-6-LF-T7 |