Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093716-SM16LC03C-LF
Length: 10 mm
Mounting: SMD (SMT)
Capacitance: 15 pF
Clamping Voltage: 20 V
Leakage Current: 125 µA
Direction: Bidirectional
Number of Pins: 16
Working Voltage: 3.3 V
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093716-SM16LC03C-LF |
| Product Name | OEM Parts - OEM Parts ( S ) - SM16LC03C-LF |