Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093717-SM16LC03-LF-
Packaging: Tape and Reel
Length: 10 mm
Mounting: SMD (SMT)
Capacitance: 15 pF
Clamping Voltage: 20 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 4.5 V
Peak Pulse Current: 35 A
Leakage Current: 125 µA
Number of Elements: 8
Direction: Unidirectional
Number of Pins: 16
Working Voltage: 3.3 V
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Peak Pulse Power: 500 W
Reverse Standoff Voltage: 3.3 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093717-SM16LC03-LF-T7 |
| Product Name | OEM Parts - OEM Parts ( S ) - SM16LC03-LF-T7 |