Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093697-SM14M15C-LF
Mounting: SMD (SMT)
Capacitance: 300 pF
Clamping Voltage: 33.1 V
Power Dissipation: 800 W
Direction: Bidirectional
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Breakdown Voltage: 16.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093697-SM14M15C-LF |
| Product Name | OEM Parts - OEM Parts ( S ) - SM14M15C-LF |