ESD Suppressor TVS Uni-Dir 2.8V 8-Pin SO Product overview: SLVU2.8-4-LF from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4-LF can be used for catalog matching and distributor lookup.
Manufacturer: Protek Devices
Win Source Part Number: 895385-SLVU2.8-4-LF
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 21V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SLVU2.8-4-LF | 895385-SLVU2.8-4-LF |
| Product Name | 2.8V TVS Protection Diode | TVS - TVS - Diodes - SLVU2.8-4-LF |
| Configuration | Single |