250W Flip Chip TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• ESD Protection > 25 kilovolts
• 250 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Protects up to Five (5) Unidirectional and Four (4) Bidirectional Lines
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Cellular Phones
• SMART Phones
• Ground Positioning System (GPS)
• PCMCIA Cards
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | SFC05-5 |
| Diode Type | Transient Voltage Suppressor Diodes |