ProTek Devices SFC05-4

Description
300 Watt Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • ESD Protection > 25 kilovolts • 300 Watts Peak Pulse Power per Line (tp = 8/20µs) • Protects up to Four (4) Unidirectional Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • SMART Phones • Ground Positioning System (GPS) • PCMCIA Cards
Description
300 Watt Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • ESD Protection > 25 kilovolts • 300 Watts Peak Pulse Power per Line (tp = 8/20µs) • Protects up to Four (4) Unidirectional Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • SMART Phones • Ground Positioning System (GPS) • PCMCIA Cards

Suppliers

Company
Product
Description
Supplier Links
300 Watt Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • ESD Protection > 25 kilovolts • 300 Watts Peak Pulse Power per Line (tp = 8/20µs) • Protects up to Four (4) Unidirectional Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • SMART Phones • Ground Positioning System (GPS) • PCMCIA Cards

300 Watt Flip Chip TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• ESD Protection > 25 kilovolts
• 300 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Protects up to Four (4) Unidirectional Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Cellular Phones
• SMART Phones
• Ground Positioning System (GPS)
• PCMCIA Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number SFC05-4
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Switching Diodes - 1219466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details