500 Watt Low Capacitance Steering Diode/TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 500 Watts Peak Pulse Power per Line (tp=8/20µs)
• Protects Two (2) I/O Ports and Bus Lines
• Low Capacitance: 15pF
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• USB Power & Data Line Protection
• RS-422 & RS-485 Network Protection
• Computer I/O Ports
• Audio/Video Inputs
• Microcontroller Interface Protection
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | PUSB6B |
| Diode Type | Transient Voltage Suppressor Diodes; Steering Diode Arrays |