ProTek Devices PSRDA70-4

Description
Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • Provides Four (4) Lines of Protection • Low Leakage Current • Ultra Low Capacitance: 6pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • USB Interface • RS-422 & RS-485 • Microcontrollers
Description
Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • Provides Four (4) Lines of Protection • Low Leakage Current • Ultra Low Capacitance: 6pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • USB Interface • RS-422 & RS-485 • Microcontrollers

Suppliers

Company
Product
Description
Supplier Links
Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • Provides Four (4) Lines of Protection • Low Leakage Current • Ultra Low Capacitance: 6pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • USB Interface • RS-422 & RS-485 • Microcontrollers

Steering Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• Provides Four (4) Lines of Protection
• Low Leakage Current
• Ultra Low Capacitance: 6pF Typical
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Ethernet - 10/100/1000 Base T
• USB Interface
• RS-422 & RS-485
• Microcontrollers

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number PSRDA70-4
Diode Type Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details