500 Watt Ultra Low Capacitance Steering Diode/TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 500 Watts Peak Pulse Power per Line (tp=8/20µs)
• Bidirectional Configuration
• Available in 3.3V & 5V
• Protects Up to Six (6) Lines
• Low Capacitance: 5pF
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Computer Interface Protection
• Ethernet - 10/100/1000 Base T
• Set-Top Box Protection
• Industrial Controls
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | PSRDA3.3-6 |
| Diode Type | Transient Voltage Suppressor Diodes; Steering Diode Arrays |