ProTek Devices Electrical Parts - PSRDA15-4 PSRDA15-4

Description
500 Watt Low Capacitance Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 500 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional Configuration • Available in 4 Voltage Types: 3.3V to 15V • Protects Up to Four (4) I/O Ports • Low Capacitance: 5pF per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • Computer Interface Protection • Set-Top Box Protection • Video Card
Request a Quote
Description
500 Watt Low Capacitance Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 500 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional Configuration • Available in 4 Voltage Types: 3.3V to 15V • Protects Up to Four (4) I/O Ports • Low Capacitance: 5pF per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • Computer Interface Protection • Set-Top Box Protection • Video Card
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 Watt Low Capacitance Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 500 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional Configuration • Available in 4 Voltage Types: 3.3V to 15V • Protects Up to Four (4) I/O Ports • Low Capacitance: 5pF per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • Computer Interface Protection • Set-Top Box Protection • Video Card

500 Watt Low Capacitance Steering Diode/TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 500 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional Configuration
• Available in 4 Voltage Types: 3.3V to 15V
• Protects Up to Four (4) I/O Ports
• Low Capacitance: 5pF per Diode
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Ethernet - 10/100 Base T
• Computer Interface Protection
• Set-Top Box Protection
• Video Card

Supplier's Site
Electrical Parts - PSRDA15-4 - 1240218-PSRDA15-4 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PSRDA15-4
1240218-PSRDA15-4
Electrical Parts - PSRDA15-4 1240218-PSRDA15-4
Manufacturer: Protek Devices Win Source Part Number: 1240218-PSRDA15-4 Manufacturer Homepage: www.protekdevices.co m Alternative Parts (Cross-Reference): SRDA12-4.TBT; SRDA05-4R2G; PSRDA15-4; SRDA05-4R2; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Protek Devices
Win Source Part Number: 1240218-PSRDA15-4
Manufacturer Homepage: www.protekdevices.com
Alternative Parts (Cross-Reference): SRDA12-4.TBT; SRDA05-4R2G; PSRDA15-4; SRDA05-4R2;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ProTek Devices Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number PSRDA15-4 1240218-PSRDA15-4
Product Name Electrical Parts - PSRDA15-4
Diode Type Transient Voltage Suppressor Diodes; Steering Diode Arrays Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Zener Diodes - 7081879P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
General-purpose dual Schottky diode - BAS40-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers