Ultra Low Capacitance Steering Diode/TVS Array FEATURES
• IEC 61000-4-2 (ESD)
• IEC 61000-4-4 (EFT)
• IEC 61000-4-5 (Surge)
• Low Operating Voltage: 3.3V
• Provides Two (2) Lines of Protection
• Low Leakage Current < 1.0µA
• Ultra Low Capacitance: 1.5pF Typical (I/O to I/O)
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• General Purpose High-Speed Line ESD Protection
• FireWire & USB Interfaces
• Handheld Electronics
• Display Ports: DVI, HDMI, LCD
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | PSR3.3 |
| Diode Type | Transient Voltage Suppressor Diodes; Steering Diode Arrays |