500 Watt Ultra Low Capacitance Steering Diode/TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 500 Watts Peak Power per Line (tp = 8/20µs)
• Low Clamping Voltage
• Unidirectional Configuration
• Protects 2 I/O Ports & Power Supply
• Ultra Low Capacitance: Cj(SD) 2.5pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100 Base T
• FireWire
• Wireless Communications
• USB Interface
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | PSR05LC |
| Diode Type | Transient Voltage Suppressor Diodes; Steering Diode Arrays |