ProTek Devices PSR05

Description
500W Low Capacitance Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 500 Watts Peak Power per Line (tp = 8/20µs) • Protects 2 I/O Ports & Power Supply • Low Capacitance: 10pF • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • FireWire • Wireless Communications • USB Interface
Description
500W Low Capacitance Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 500 Watts Peak Power per Line (tp = 8/20µs) • Protects 2 I/O Ports & Power Supply • Low Capacitance: 10pF • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • FireWire • Wireless Communications • USB Interface

Suppliers

Company
Product
Description
Supplier Links
500W Low Capacitance Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 500 Watts Peak Power per Line (tp = 8/20µs) • Protects 2 I/O Ports & Power Supply • Low Capacitance: 10pF • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • FireWire • Wireless Communications • USB Interface

500W Low Capacitance Steering Diode/TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 500 Watts Peak Power per Line (tp = 8/20µs)
• Protects 2 I/O Ports & Power Supply
• Low Capacitance: 10pF
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Ethernet - 10/100 Base T
• FireWire
• Wireless Communications
• USB Interface

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number PSR05
Diode Type Transient Voltage Suppressor Diodes; Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details