ProTek Devices 3.3V SOT-23 TVS Protection Diode PSOT03C-LF-T7

Description
ESD Suppressor TVS Bi-Dir 3.3V 3-Pin SOT-23 T/R Product overview: PSOT03C-LF-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT03C-LF-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor TVS Bi-Dir 3.3V 3-Pin SOT-23 T/R Product overview: PSOT03C-LF-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT03C-LF-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V SOT-23 TVS Protection Diode - 144-PSOT03C-LF-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOT-23 TVS Protection Diode
144-PSOT03C-LF-T7
3.3V SOT-23 TVS Protection Diode 144-PSOT03C-LF-T7
ESD Suppressor TVS Bi-Dir 3.3V 3-Pin SOT-23 T/R Product overview: PSOT03C-LF-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT03C-LF-T7 can be used for catalog matching and distributor lookup.

ESD Suppressor TVS Bi-Dir 3.3V 3-Pin SOT-23 T/R Product overview: PSOT03C-LF-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT03C-LF-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSOT03C-LF-T7 - 095541-PSOT03C-LF-T7 - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSOT03C-LF-T7
095541-PSOT03C-LF-T7
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSOT03C-LF-T7 095541-PSOT03C-LF-T7
Manufacturer: Protek Devices Win Source Part Number: 095541-PSOT03C-LF-T7 Packaging: Tape and Reel Mounting Style: SMD/SMT Package: SOT-23 Product Length (mm): 3.04(mm) Product Depth (mm): 1.4(mm) Product Height (mm): 1.11(mm) Operating Temperature Max Deg. C: 150C Operating Temperature Min Deg. C: -55C Mounting: Surface Mount Pin Count: 3 Rad Hardened: No Clamping Voltage: 10.9V Leakage Current (Max): 0.125 uA Polarity: Bi-Directional Number of Elements: 1 Peak Pulse Power Dissipation: 300 W Reverse Breakdown Voltage: 4 V Peak Pulse Current: 43 A Reverse Stand-off Voltage: 3 V Test Current (It): 1 mA Suppressor Type: TVS Configuration: Single Direction Type: Bi-Directional Leakage Current: 125uA Clamping Voltage (Max): 10.9V Working Voltage (Max): 3.3V Working Voltage: 3.3V Capacitance Value: 300pF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Protek Devices
Win Source Part Number: 095541-PSOT03C-LF-T7
Packaging: Tape and Reel
Mounting Style: SMD/SMT
Package: SOT-23
Product Length (mm): 3.04(mm)
Product Depth (mm): 1.4(mm)
Product Height (mm): 1.11(mm)
Operating Temperature Max Deg. C: 150C
Operating Temperature Min Deg. C: -55C
Mounting: Surface Mount
Pin Count: 3
Rad Hardened: No
Clamping Voltage: 10.9V
Leakage Current (Max): 0.125 uA
Polarity: Bi-Directional
Number of Elements: 1
Peak Pulse Power Dissipation: 300 W
Reverse Breakdown Voltage: 4 V
Peak Pulse Current: 43 A
Reverse Stand-off Voltage: 3 V
Test Current (It): 1 mA
Suppressor Type: TVS
Configuration: Single
Direction Type: Bi-Directional
Leakage Current: 125uA
Clamping Voltage (Max): 10.9V
Working Voltage (Max): 3.3V
Working Voltage: 3.3V
Capacitance Value: 300pF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PSOT03C-LF-T7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PSOT03C-LF-T7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PSOT03C-LF-T7
43A@8/20us 10.9V 4V 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

43A@8/20us 10.9V 4V 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PSOT03C-LF-T7 095541-PSOT03C-LF-T7 PSOT03C-LF-T7
Product Name 3.3V SOT-23 TVS Protection Diode HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSOT03C-LF-T7 TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT23
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Transient Voltage Suppressor Diodes; Single
Unlock Full Specs
to access all available technical data