ProTek Devices OEM Parts - OEM Parts (O - R) - PSMDA05C-4 PSMDA05C-4

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008196-PSMDA05C-4 Length: 5 mm Mounting: SMD (SMT) Capacitance: 350 pF Clamping Voltage: 19 V Leakage Current: 100 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008196-PSMDA05C-4 Length: 5 mm Mounting: SMD (SMT) Capacitance: 350 pF Clamping Voltage: 19 V Leakage Current: 100 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PSMDA05C-4 - 1008196-PSMDA05C-4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PSMDA05C-4
1008196-PSMDA05C-4
OEM Parts - OEM Parts (O - R) - PSMDA05C-4 1008196-PSMDA05C-4
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008196-PSMDA05C-4 Length: 5 mm Mounting: SMD (SMT) Capacitance: 350 pF Clamping Voltage: 19 V Leakage Current: 100 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008196-PSMDA05C-4
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 350 pF
Clamping Voltage: 19 V
Leakage Current: 100 µA
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 5 V
Categories: OEM Parts(O-R)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008196-PSMDA05C-4
Product Name OEM Parts - OEM Parts (O - R) - PSMDA05C-4
Unlock Full Specs
to access all available technical data