Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086134-PSMDA05-6-LF
Length: 5 mm
Mounting: SMD (SMT)
Clamping Voltage: 18 V
Leakage Current: 20 µA
Power Dissipation: 350 W
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 5 V
Categories: OEM Parts(O-R)
Case / Package: SO
Alternative Parts (Cross-Reference): PSMDA05-6-LFPSMDA05-
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000
Min Breakdown Voltage: 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086134-PSMDA05-6-LF |
| Product Name | OEM Parts - OEM Parts (O - R) - PSMDA05-6-LF |