ProTek Devices TVS - TVS - Diodes - PSM712-LF PSM712-LF

Description
Manufacturer: Protek Devices Win Source Part Number: 890285-PSM712-LF Operating Temperature Range: -55°C ~ 150°C (TA) Features: 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Protek Devices Win Source Part Number: 890285-PSM712-LF Operating Temperature Range: -55°C ~ 150°C (TA) Features: 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - PSM712-LF - 890285-PSM712-LF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PSM712-LF
890285-PSM712-LF
TVS - TVS - Diodes - PSM712-LF 890285-PSM712-LF
Manufacturer: Protek Devices Win Source Part Number: 890285-PSM712-LF Operating Temperature Range: -55°C ~ 150°C (TA) Features: 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Protek Devices
Win Source Part Number: 890285-PSM712-LF
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
SOT23 TVS Protection Diode - 144-PSM712-LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-PSM712-LF
SOT23 TVS Protection Diode 144-PSM712-LF
TVS DIODE 12VWM 19VC SOT23 Product overview: PSM712-LF from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSM712-LF can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19VC SOT23 Product overview: PSM712-LF from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSM712-LF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 890285-PSM712-LF 144-PSM712-LF
Product Name TVS - TVS - Diodes - PSM712-LF SOT23 TVS Protection Diode
Package SOT23; SOT-23 Tape & Reel
Unlock Full Specs
to access all available technical data