ProTek Devices Circular Cable Assemblies - PSD36 PSD36

Description
Manufacturer: Protek Devices Win Source Part Number: 1239995-PSD36 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Protek Devices Win Source Part Number: 1239995-PSD36 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - PSD36
1239995-PSD36
Circular Cable Assemblies - PSD36 1239995-PSD36
Manufacturer: Protek Devices Win Source Part Number: 1239995-PSD36 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Protek Devices
Win Source Part Number: 1239995-PSD36
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Cable Assembly - 448-PSD36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-PSD36
Cable Assembly 448-PSD36
DEVICE CHARACTERISTICS Product overview: PSD36 from ProTek Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-PSD36 can be used for catalog matching and distributor lookup.

DEVICE CHARACTERISTICS Product overview: PSD36 from ProTek Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-PSD36 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1239995-PSD36 448-PSD36
Product Name Circular Cable Assemblies - PSD36 Cable Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details