Manufacturer: Protek Devices
Win Source Part Number: 094017-PSD12C-LF-T7
Alternative Parts (Cross-Reference): PESD12VL1BA; ESD3B12WS; ESDLC12VD3B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
ESD Suppressor Diode TVS Bi-Dir 12V 2-Pin SOD-323 T/R Product overview: PSD12C-LF-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSD12C-LF-T7 can be used for catalog matching and distributor lookup.
19V 13.3V 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 094017-PSD12C-LF-T7 | 144-PSD12C-LF-T7 | PSD12C-LF-T7 |
| Product Name | HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSD12C-LF-T7 | 12V TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| Configuration | Single | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | Tape and Reel | SOD-323 |