ProTek Devices TVS Protection Diode PSD05C-LF

Description
TVS DIODE 5VWM 9.8VC SOD323 Product overview: PSD05C-LF from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSD05C-LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 9.8VC SOD323 Product overview: PSD05C-LF from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSD05C-LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-PSD05C-LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PSD05C-LF
TVS Protection Diode 144-PSD05C-LF
TVS DIODE 5VWM 9.8VC SOD323 Product overview: PSD05C-LF from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSD05C-LF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.8VC SOD323 Product overview: PSD05C-LF from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSD05C-LF can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - PSD05C-LF - 893904-PSD05C-LF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PSD05C-LF
893904-PSD05C-LF
TVS - TVS - Diodes - PSD05C-LF 893904-PSD05C-LF
Manufacturer: Protek Devices Win Source Part Number: 893904-PSD05C-LF Operating Temperature Range: -55°C ~ 150°C (TA) Features: 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Protek Devices
Win Source Part Number: 893904-PSD05C-LF
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PSD05C-LF 893904-PSD05C-LF
Product Name TVS Protection Diode TVS - TVS - Diodes - PSD05C-LF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance bidirectional ESD protection diode - PESD18VF1BL-QYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 18 volts
View Details
6 suppliers
TVS Diodes - 1349470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details