ProTek Devices HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSD05-LF-T7 PSD05-LF-T7

Description
Manufacturer: Protek Devices Win Source Part Number: 281737-PSD05-LF-T7 Alternative Parts (Cross-Reference): SD05T1G; GBLC05LC; GBLC05LC-T7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Industrial
Request a Quote Datasheet
Description
Manufacturer: Protek Devices Win Source Part Number: 281737-PSD05-LF-T7 Alternative Parts (Cross-Reference): SD05T1G; GBLC05LC; GBLC05LC-T7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSD05-LF-T7 - 281737-PSD05-LF-T7 - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSD05-LF-T7
281737-PSD05-LF-T7
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSD05-LF-T7 281737-PSD05-LF-T7
Manufacturer: Protek Devices Win Source Part Number: 281737-PSD05-LF-T7 Alternative Parts (Cross-Reference): SD05T1G; GBLC05LC; GBLC05LC-T7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Industrial

Manufacturer: Protek Devices
Win Source Part Number: 281737-PSD05-LF-T7
Alternative Parts (Cross-Reference): SD05T1G; GBLC05LC; GBLC05LC-T7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Industrial

Buy Now
5V TVS Protection Diode - 144-PSD05-LF-T7 - ERSAELECTRONICS PTE. LTD.
Singapore
5V TVS Protection Diode
144-PSD05-LF-T7
5V TVS Protection Diode 144-PSD05-LF-T7
ESD Suppressor TVS Uni-Dir 5V 2-Pin SOD-323 T/R Product overview: PSD05-LF-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSD05-LF-T7 can be used for catalog matching and distributor lookup.

ESD Suppressor TVS Uni-Dir 5V 2-Pin SOD-323 T/R Product overview: PSD05-LF-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSD05-LF-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 281737-PSD05-LF-T7 144-PSD05-LF-T7
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSD05-LF-T7 5V TVS Protection Diode
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY/ZLF - Nexperia B.V.
Specs
Diode Applications Switching
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details