ESD Suppressor Diode TVS Uni-Dir 3.3V 10.9Vc 2-Pin SOD-323 T/R Product overview: PSD03-LF-T7 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSD03-LF-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Protek Devices
Win Source Part Number: 281735-PSD03-LF-T7
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
6.5V 4V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PSD03-LF-T7 | 281735-PSD03-LF-T7 | PSD03-LF-T7 |
| Product Name | 3.3V TVS Protection Diode | HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PSD03-LF-T7 | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | Tape and Reel | SOD-323 | |
| Tj | -55 C (-67 F) |