Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983227-PMMAD1109-LF-
Mounting: SMD (SMT)
Capacitance: 5 pF
Direction: Unidirectional
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983227-PMMAD1109-LF-T13 |
| Product Name | OEM Parts - OEM Parts (O - R) - PMMAD1109-LF-T13 |