ProTek Devices Electrical Parts - PMMAD1108 PMMAD1108

Description
Ultra Low Capacitance Multi-Line Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Provides Protection for 8 I/O Lines • Working Voltage > 50 Volts • Low Insertion Loss & Cross-Talk • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports
Request a Quote
Description
Ultra Low Capacitance Multi-Line Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Provides Protection for 8 I/O Lines • Working Voltage > 50 Volts • Low Insertion Loss & Cross-Talk • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance Multi-Line Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Provides Protection for 8 I/O Lines • Working Voltage > 50 Volts • Low Insertion Loss & Cross-Talk • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports

Ultra Low Capacitance Multi-Line Steering Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line)
• 500 Milliwatt Continuous Power Dissipation
• ESD Protection > 25 kilovolts
• Provides Protection for 8 I/O Lines
• Working Voltage > 50 Volts
• Low Insertion Loss & Cross-Talk
• Low Leakage Current < 0.1µA
• Ultra Low Capacitance: 5pF Per Diode
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• High Frequency Data Lines
• RS-232 & RS-422 Interface Networks
• Ethernet - 10/100 Base T
• Computer I/O Ports

Supplier's Site
Electrical Parts - PMMAD1108 - 1239074-PMMAD1108 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PMMAD1108
1239074-PMMAD1108
Electrical Parts - PMMAD1108 1239074-PMMAD1108
Manufacturer: Protek Devices Win Source Part Number: 1239074-PMMAD1108 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Protek Devices
Win Source Part Number: 1239074-PMMAD1108
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ProTek Devices Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number PMMAD1108 1239074-PMMAD1108
Product Name Electrical Parts - PMMAD1108
Diode Type Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details