Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085708-PMMAD1103-LF
Length: 8.75 mm
Mounting: SMD (SMT)
Capacitance: 5 pF
Leakage Current: 100 nA
Forward Voltage: 1.2 V
Peak Non-Repetitive Surge Current: 40 A
Direction: Unidirectional
Number of Channels: 8
Number of Pins: 14
Working Voltage: 50 V
Categories: OEM Parts(O-R)
Case / Package: SO
Alternative Parts (Cross-Reference): PMMAD1103-LFPMMAD110
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085708-PMMAD1103-LF |
| Product Name | OEM Parts - OEM Parts (O - R) - PMMAD1103-LF |