ProTek Devices TVS Protection Diode PLR3304

Description
400 Watt Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 400 Watts Peak Pulse Power per Line (tp = 8/20µs) • ESD Protection • Low Clamping Voltage • Unidirectional Configuration • Protects 4 I/O Ports & Power Supply • Ultra-Low Capacitance: 4.0pF • RoHS Compliant • REACH Compliant APPLICATIONS • Gigabit Ethernet • T1/E1, T3/E3 Chip Side Protection • Wireless Communications • USB & DVI Interface
Request a Quote
Description
400 Watt Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 400 Watts Peak Pulse Power per Line (tp = 8/20µs) • ESD Protection • Low Clamping Voltage • Unidirectional Configuration • Protects 4 I/O Ports & Power Supply • Ultra-Low Capacitance: 4.0pF • RoHS Compliant • REACH Compliant APPLICATIONS • Gigabit Ethernet • T1/E1, T3/E3 Chip Side Protection • Wireless Communications • USB & DVI Interface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 Watt Steering Diode/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 400 Watts Peak Pulse Power per Line (tp = 8/20µs) • ESD Protection • Low Clamping Voltage • Unidirectional Configuration • Protects 4 I/O Ports & Power Supply • Ultra-Low Capacitance: 4.0pF • RoHS Compliant • REACH Compliant APPLICATIONS • Gigabit Ethernet • T1/E1, T3/E3 Chip Side Protection • Wireless Communications • USB & DVI Interface

400 Watt Steering Diode/TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge)
• 400 Watts Peak Pulse Power per Line (tp = 8/20µs)
• ESD Protection
• Low Clamping Voltage
• Unidirectional Configuration
• Protects 4 I/O Ports & Power Supply
• Ultra-Low Capacitance: 4.0pF
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Gigabit Ethernet
• T1/E1, T3/E3 Chip Side Protection
• Wireless Communications
• USB & DVI Interface

Supplier's Site
TVS Protection Diode - 144-PLR3304 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PLR3304
TVS Protection Diode 144-PLR3304
TVS DIODE 3.3VWM 10VC 10DFN Product overview: PLR3304 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PLR3304 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC 10DFN Product overview: PLR3304 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PLR3304 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - PLR3304 - 1238721-PLR3304 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PLR3304
1238721-PLR3304
TVS - TVS - Diodes - PLR3304 1238721-PLR3304
Manufacturer: Protek Devices Win Source Part Number: 1238721-PLR3304 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Protek Devices
Win Source Part Number: 1238721-PLR3304
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ProTek Devices ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number PLR3304 144-PLR3304 1238721-PLR3304
Product Name TVS Protection Diode TVS - TVS - Diodes - PLR3304
Diode Type Transient Voltage Suppressor Diodes; Steering Diode Arrays Transient Voltage Suppressor Diodes
IR 1.00E-3 mA
VBR 3.3 volts
CT 4 pF
Unlock Full Specs
to access all available technical data