Manufacturer: Protek Devices
Win Source Part Number: 889981-PLR0521U
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.5x1.21)
Package: Reel - TR
Package: 2-WDFN
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 2-DFN (1.5x1.21)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 889981-PLR0521U |
| Product Name | TVS - TVS - Diodes - PLR0521U |
| Package | 2-DFN (1.5x1.21) |