Ultra Low Capacitance Steering Diode/TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 200 Watts Peak Pulse Power per Line (tp = 8/20µs)
• ESD Protection >25 kilovolts
• Low Clamping Voltage
• Protects Eight (8) Lines
• Protects 4 I/O Ports & Power Supply
• Ultra-Low Capacitance: 1.6pF (I/O - I/O)
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Gigabit Ethernet
• USB, HDMI & DVI Interfaces
• High-Speed Data Line ESD Protection
• FireWire, SATA & PCIe Interface
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | PLR0508 |
| Diode Type | Transient Voltage Suppressor Diodes; Steering Diode Arrays |