Ultra Low Capacitance Steering Diode/TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 200 Watts Peak Pulse Power per Line (tp = 8/20µs)
• ESD Protection >25 kilovolts
• Low Clamping Voltage
• Protects Four(4) Lines
• Ultra-Low Capacitance: 1.9pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Portable Electronics
Manufacturer: Protek Devices
Win Source Part Number: 1238719-PLR0504F
Manufacturer Homepage: www.protekdevices.co
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
| ProTek Devices | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | PLR0504F | 1238719-PLR0504F |
| Product Name | Electrical Parts - PLR0504F | |
| Diode Type | Transient Voltage Suppressor Diodes; Steering Diode Arrays | Transient Voltage Suppressor Diodes |