ProTek Devices Electrical Parts - PLR0502 PLR0502

Description
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 200 Watts Peak Power per Line (tp = 8/20µs) • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional Configuration • Protects 2 I/O Ports & Power Supply • Ultra-Low Capacitance: 0.6pF • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • FireWire • Wireless Communications • USB Interface
Request a Quote
Description
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 200 Watts Peak Power per Line (tp = 8/20µs) • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional Configuration • Protects 2 I/O Ports & Power Supply • Ultra-Low Capacitance: 0.6pF • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • FireWire • Wireless Communications • USB Interface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 200 Watts Peak Power per Line (tp = 8/20µs) • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional Configuration • Protects 2 I/O Ports & Power Supply • Ultra-Low Capacitance: 0.6pF • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100 Base T • FireWire • Wireless Communications • USB Interface

Ultra Low Capacitance TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 200 Watts Peak Power per Line (tp = 8/20µs)
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Unidirectional Configuration
• Protects 2 I/O Ports & Power Supply
• Ultra-Low Capacitance: 0.6pF
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Ethernet - 10/100 Base T
• FireWire
• Wireless Communications
• USB Interface

Supplier's Site
Electrical Parts - PLR0502 - 1238718-PLR0502 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PLR0502
1238718-PLR0502
Electrical Parts - PLR0502 1238718-PLR0502
Manufacturer: Protek Devices Win Source Part Number: 1238718-PLR0502 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Protek Devices
Win Source Part Number: 1238718-PLR0502
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ProTek Devices Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number PLR0502 1238718-PLR0502
Product Name Electrical Parts - PLR0502
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2222818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
General-purpose triple Schottky diode - BAS70VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details