Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164901-PLCDA12-LF
Length: 5 mm
Capacitance: 5 pF
Clamping Voltage: 25.9 V
Leakage Current: 1 µA
Power Dissipation: 500 W
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 12 V
Categories: Custom Parts
Case / Package: SO
Alternative Parts (Cross-Reference): PLCDA 12-LF; PLCDA-12-LF; PLCDA12LF;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 4 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000
Element Configuration: Dual
Min Breakdown Voltage: 13.3 V
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164901-PLCDA12-LF |
| Product Name | Custom Parts - Custom Parts (N - R) - PLCDA12-LF |