ProTek Devices OEM Parts - OEM Parts (O - R) - PLCDA05C-6-LF PLCDA05C-6-LF

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085459-PLCDA05C-6-L F Length: 5 mm Mounting: SMD (SMT) Capacitance: 8 pF Clamping Voltage: 9.8 V Leakage Current: 20 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SO Alternative Parts (Cross-Reference): PLCDA05C-6-LFPLCDA05 C-6LF; PLCDA05C6LF; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000 Min Breakdown Voltage: 6 V
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085459-PLCDA05C-6-L F Length: 5 mm Mounting: SMD (SMT) Capacitance: 8 pF Clamping Voltage: 9.8 V Leakage Current: 20 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SO Alternative Parts (Cross-Reference): PLCDA05C-6-LFPLCDA05 C-6LF; PLCDA05C6LF; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000 Min Breakdown Voltage: 6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PLCDA05C-6-LF - 1085459-PLCDA05C-6-LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PLCDA05C-6-LF
1085459-PLCDA05C-6-LF
OEM Parts - OEM Parts (O - R) - PLCDA05C-6-LF 1085459-PLCDA05C-6-LF
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085459-PLCDA05C-6-L F Length: 5 mm Mounting: SMD (SMT) Capacitance: 8 pF Clamping Voltage: 9.8 V Leakage Current: 20 µA Power Dissipation: 500 W Direction: Bidirectional Number of Pins: 8 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SO Alternative Parts (Cross-Reference): PLCDA05C-6-LFPLCDA05 C-6LF; PLCDA05C6LF; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000 Min Breakdown Voltage: 6 V

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085459-PLCDA05C-6-LF
Length: 5 mm
Mounting: SMD (SMT)
Capacitance: 8 pF
Clamping Voltage: 9.8 V
Leakage Current: 20 µA
Power Dissipation: 500 W
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 5 V
Categories: OEM Parts(O-R)
Case / Package: SO
Alternative Parts (Cross-Reference): PLCDA05C-6-LFPLCDA05C-6LF; PLCDA05C6LF;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000
Min Breakdown Voltage: 6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1085459-PLCDA05C-6-LF
Product Name OEM Parts - OEM Parts (O - R) - PLCDA05C-6-LF
Unlock Full Specs
to access all available technical data